IC REG LINEAR 2.5V 80MA 6-WDFN
IC REG LINEAR 2.5V 80MA 6-WDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WDFN (2x2)
Fixed Positive LDO Regulator, 2.5V, 0.64V Dropout, PDSO6
IC REG LINEAR 2.5V 80MA 6WDFN
IC REG LINEAR 2.5V 80MA 6WDFN
LDO Voltage Regulators 80 MA ULTRA-LOW IQ W
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8716MT25TBGCT-ND | NCV8716MT25TBG | NCV8716MT25TBG | NCV8716MT25TBG | NCV8716MT25TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 6-WDFN Exposed Pad | Other; WFN | |||
| Special Features | Input Overcurrent Protection |