LDO Regulator, 80 mA, Ultra-Low Iq
IC REG LINEAR 1.8V 80MA 6-WDFN
IC REG LINEAR 1.8V 80MA 6-WDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WDFN (2x2)
LDO Voltage Regulators 80 MA ULTRA-LOW IQ W
IC REG LINEAR 1.8V 80MA 6WDFN
IC REG LINEAR 1.8V 80MA 6WDFN
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8716MT18TBG | 488-NCV8716MT18TBGDKR-ND | NCV8716MT18TBG | NCV8716MT18TBG | NCV8716MT18TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; WDFN-6 | Other; 6-WDFN Exposed Pad | |||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed |