Manufacturer: ON Semiconductor
Win Source Part Number: 929068-NCV8716MT15TB
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WDFN (2x2)
Package: 6-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV8716
Categories: Integrated Circuits (ICs)
Case / Package: 6-WDFN (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
LDO Regulator, 80 mA, Ultra-Low Iq, 3000-REEL Product overview: NCV8716MT15TBG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 80 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 80 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8716MT15TBG can be used for catalog matching and distributor lookup.
LDO Regulator, 80 mA, Ultra-Low Iq
IC REG LINEAR 1.5V 80MA 6-WDFN
IC REG LINEAR 1.5V 80MA 6-WDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 6-WDFN (2x2)
LDO Voltage Regulators 80 MA ULTRA-LOW IQ W
IC REG LINEAR 1.5V 80MA 6WDFN
IC REG LINEAR 1.5V 80MA 6WDFN
IC REG LINEAR 1.5V 80MA 6WDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 929068-NCV8716MT15TBG | 776-NCV8716MT15TBG | NCV8716MT15TBG | 488-NCV8716MT15TBGDKR-ND | NCV8716MT15TBG | NCV8716MT15TBG | NCV8716MT15TBG | 598-NCV8716MT15TBG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8716MT15TBG | Low-Power 80 mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 1.5V 80MA 6WDFN | |
| Output Polarity | Positive | Positive | ||||||
| Package Type | Other; 6-WDFN (2x2) | Other; WDFN-6 | Other; 6-WDFN Exposed Pad | Other; 6-WFDFN Exposed Pad | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | |||
| Regulator Type | Standard |