onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8715SQ50T2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8715SQ50T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8715SQ50T2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8715SQ50T2GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8715SQ50T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8715SQ50T2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8715SQ50T2GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8715SQ50T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8715SQ50T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8715SQ50T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
Low-Power 50 mA LDO Voltage Regulator IC
776-NCV8715SQ50T2G
Low-Power 50 mA LDO Voltage Regulator IC 776-NCV8715SQ50T2G
LDO Regulator, 50 mA, Low Dropout, Ultra-Low Iq, 3000-REEL Product overview: NCV8715SQ50T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 50 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 50 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8715SQ50T2G can be used for catalog matching and distributor lookup.

LDO Regulator, 50 mA, Low Dropout, Ultra-Low Iq, 3000-REEL Product overview: NCV8715SQ50T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 50 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 50 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8715SQ50T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1320139-NCV8715SQ50T2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1320139-NCV8715SQ50T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1320139-NCV8715SQ50T2G
Manufacturer: onsemi Win Source Part Number: 1320139-NCV8715SQ50T 2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 50mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 5V Supplier Device Package: SC-88A (SC-70-5/SOT-353) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 5-TSSOP, SC-70-5, SOT-353 PSRR: 56dB (100kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 5.8 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV8715SQ50T2GOSDKR, NCV8715SQ50T2GOSTR,2 156-NCV8715SQ50T2G-O S,ONSONSNCV8715SQ50T 2G,NCV8715SQ50T2G-ND ,NCV8715SQ50T2GOSCT Base Product Number: NCV8715 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.35V @ 50mA

Manufacturer: onsemi
Win Source Part Number: 1320139-NCV8715SQ50T2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 5-TSSOP, SC-70-5, SOT-353
PSRR: 56dB (100kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 5.8 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV8715SQ50T2GOSDKR,NCV8715SQ50T2GOSTR,2156-NCV8715SQ50T2G-OS,ONSONSNCV8715SQ50T2G,NCV8715SQ50T2G-ND,NCV8715SQ50T2GOSCT
Base Product Number: NCV8715
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.35V @ 50mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8715SQ50T2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8715SQ50T2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8715SQ50T2G
IC REG LINEAR 5V 50MA SC88A

IC REG LINEAR 5V 50MA SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8715SQ50T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8715SQ50T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8715SQ50T2G
IC REG LINEAR 5V 50MA SC88A

IC REG LINEAR 5V 50MA SC88A

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV8715SQ50T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8715SQ50T2G
PMIC - Voltage Regulators - Linear NCV8715SQ50T2G
IC REG LINEAR 5V 50MA SC88A

IC REG LINEAR 5V 50MA SC88A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV8715SQ50T2G
LDO Voltage Regulators NCV8715SQ50T2G
LDO Voltage Regulators 50 MA ULTRA-LOW IQ W

LDO Voltage Regulators 50 MA ULTRA-LOW IQ W

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number NCV8715SQ50T2GOSDKR-ND 776-NCV8715SQ50T2G 1320139-NCV8715SQ50T2G NCV8715SQ50T2G NCV8715SQ50T2G NCV8715SQ50T2G NCV8715SQ50T2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 50 mA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data