onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8715SQ33T2G

Description
Win Source Part Number: 1379316-NCV8715SQ33T 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Base Product Number: NCV8715 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 3.3V Voltage Dropout (Max): 0.35V @ 50mA Current - Output: 50mA Current - Quiescent (Iq): 5.8 µA PSRR: 60dB (100kHz) Protection Features: Over Current, Over Temperature
Request a Quote Datasheet
Description
Win Source Part Number: 1379316-NCV8715SQ33T 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Base Product Number: NCV8715 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 3.3V Voltage Dropout (Max): 0.35V @ 50mA Current - Output: 50mA Current - Quiescent (Iq): 5.8 µA PSRR: 60dB (100kHz) Protection Features: Over Current, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1379316-NCV8715SQ33T2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1379316-NCV8715SQ33T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1379316-NCV8715SQ33T2G
Win Source Part Number: 1379316-NCV8715SQ33T 2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-88A (SC-70-5/SOT-353) Base Product Number: NCV8715 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 3.3V Voltage Dropout (Max): 0.35V @ 50mA Current - Output: 50mA Current - Quiescent (Iq): 5.8 µA PSRR: 60dB (100kHz) Protection Features: Over Current, Over Temperature

Win Source Part Number: 1379316-NCV8715SQ33T2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-88A (SC-70-5/SOT-353)
Base Product Number: NCV8715
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.35V @ 50mA
Current - Output: 50mA
Current - Quiescent (Iq): 5.8 µA
PSRR: 60dB (100kHz)
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8715SQ33T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8715SQ33T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8715SQ33T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8715SQ33T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8715SQ33T2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8715SQ33T2GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8715SQ33T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8715SQ33T2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8715SQ33T2GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SC-88A (SC-70-5/SOT-353)

Buy Now Datasheet
Singapore, Singapore
Low-Power 50 mA LDO Voltage Regulator IC
776-NCV8715SQ33T2G
Low-Power 50 mA LDO Voltage Regulator IC 776-NCV8715SQ33T2G
LDO Regulator, 50 mA, Low Dropout, Ultra-Low Iq, 3000-REEL Product overview: NCV8715SQ33T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 50 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 50 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8715SQ33T2G can be used for catalog matching and distributor lookup.

LDO Regulator, 50 mA, Low Dropout, Ultra-Low Iq, 3000-REEL Product overview: NCV8715SQ33T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 50 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 50 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8715SQ33T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV8715SQ33T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8715SQ33T2G
PMIC - Voltage Regulators - Linear NCV8715SQ33T2G
IC REG LINEAR 3.3V 50MA SC88A

IC REG LINEAR 3.3V 50MA SC88A

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8715SQ33T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8715SQ33T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8715SQ33T2G
IC REG LINEAR 3.3V 50MA SC88A

IC REG LINEAR 3.3V 50MA SC88A

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV8715SQ33T2G
LDO Voltage Regulators NCV8715SQ33T2G
LDO Voltage Regulators 50 MA ULTRA-LOW IQ W

LDO Voltage Regulators 50 MA ULTRA-LOW IQ W

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8715SQ33T2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8715SQ33T2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8715SQ33T2G
IC REG LINEAR 3.3V 50MA SC88A

IC REG LINEAR 3.3V 50MA SC88A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1379316-NCV8715SQ33T2G NCV8715SQ33T2GOSTR-ND 776-NCV8715SQ33T2G NCV8715SQ33T2G NCV8715SQ33T2G NCV8715SQ33T2G NCV8715SQ33T2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 50 mA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SC-70; SSOP; Other; Tape & Reel Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection Input Overcurrent Protection
Dropout Voltage 0.3500 volts 0.3500 volts 3.50E-4 volts 0.3500 volts
Unlock Full Specs
to access all available technical data