IC REG LINEAR 1.8V 50MA 6-XDFN
IC REG LINEAR 1.8V 50MA 6-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 6-XDFN (1.5x1.5)
LDO Voltage Regulators 50 MA ULTRA-LOW IQ W
IC REG LINEAR 1.8V 50MA 6XDFN
IC REG LINEAR 1.8V 50MA 6XDFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCV8715MX18TBGCT-ND | NCV8715MX18TBG | NCV8715MX18TBG | NCV8715MX18TBG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-XFDFN | |||
| Special Features | Input Overcurrent Protection |