onsemi Ldo, Fixed, 1.2-17V/0.1A, -40 To 125Degc; Output Type Onsemi NCV8711BMTWADJTBG

Description
LDO, FIXED, 1.2-17V/0.1A, -40 TO 125DEGC; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:18V; Output Voltage Min:1.2V; Output Voltage Max:17V; Output Current Max:100mA; Dropout Voltage Typ @ Current:215mV RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.2-17V/0.1A, -40 TO 125DEGC; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:18V; Output Voltage Min:1.2V; Output Voltage Max:17V; Output Current Max:100mA; Dropout Voltage Typ @ Current:215mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.2-17V/0.1A, -40 To 125Degc; Output Type Onsemi - 91AH8215 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.2-17V/0.1A, -40 To 125Degc; Output Type Onsemi
91AH8215
Ldo, Fixed, 1.2-17V/0.1A, -40 To 125Degc; Output Type Onsemi 91AH8215
LDO, FIXED, 1.2-17V/0.1A, -40 TO 125DEGC; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:18V; Output Voltage Min:1.2V; Output Voltage Max:17V; Output Current Max:100mA; Dropout Voltage Typ @ Current:215mV RoHS Compliant: Yes

LDO, FIXED, 1.2-17V/0.1A, -40 TO 125DEGC; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:18V; Output Voltage Min:1.2V; Output Voltage Max:17V; Output Current Max:100mA; Dropout Voltage Typ @ Current:215mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 91AH8215
Product Name Ldo, Fixed, 1.2-17V/0.1A, -40 To 125Degc; Output Type Onsemi
Input Voltage 2.7 to 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details