Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (3x3)
IC REG LINEAR 3.3V 500MA 8-DFN
IC REG LINEAR 3.3V 500MA 8-DFN
VDFN-8-EP(3x3) Linear Voltage Regulators (LDO) ROHS
LDO Voltage Regulators 500 MA ULTRA-LOW N OISE L
IC REG LINEAR 3.3V 500MA 8DFN
IC REG LINEAR 3.3V 500MA 8DFN
IC REG LINEAR 3.3V 500MA 8DFN
| DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8705MW33TCGTR-ND | NCV8705MW33TCG | NCV8705MW33TCG | NCV8705MW33TCG | NCV8705MW33TCG | NCV8705MW33TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | ||||
| Package Type | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable |