Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-DFN (3x3)
IC REG LINEAR 3V 500MA 8-DFN
IC REG LINEAR 3V 500MA 8-DFN
LDO Voltage Regulators 500 MA ULTRA-LOW N OISE L
IC REG LINEAR 3V 500MA 8DFN
IC REG LINEAR 3V 500MA 8DFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCV8705MW30TCGTR-ND | NCV8705MW30TCG | NCV8705MW30TCG | NCV8705MW30TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |