Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WDFN (2x2)
Adjustable LDO Regulator, 500mA, 0.8-5.15V, Low Dropout, AEC-Q100 Product overview: NCV8705MTADJTCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 500mA, 5.15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 500mA, 5.15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8705MTADJTCG can be used for catalog matching and distributor lookup.
IC REG LIN POS ADJ 500MA 6WDFN
LDO Voltage Regulators 500 MA LDO ULTRA-LOW
IC REG LIN POS ADJ 500MA 6WDFN
IC REG LIN POS ADJ 500MA 6WDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV8705MTADJTCGOSTR-ND | 776-NCV8705MTADJTCG | NCV8705MTADJTCG | NCV8705MTADJTCG | NCV8705MTADJTCG | NCV8705MTADJTCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive 500mA 5.15V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection | Enable |