Manufacturer: ON Semiconductor
Win Source Part Number: 719753-NCV8705MTADJT
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 73dB ~ 56dB (100Hz ~ 10kHz)
Maximum Output Voltage: 5.15V
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-WDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.35V at 500mA
Current - Quiescent (Iq): 25μA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 719753-NCV8705MTADJTCG |
| Product Name | Electronic Surplus - NCV8705MTADJTCG |