Win Source Part Number: 1009696-NCV8705MT28T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: 6-WDFN Exposed Pad
Supplier Device Package: 6-WDFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 73dB ~ 56dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 25 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV8705MT28TCGOSDKR,
Base Product Number: NCV8705
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
2.8V LDO 500mA, Low Dropout, Ultra-Low Iq, High PSRR, SM Product overview: NCV8705MT28TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 2.8V, 500mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2.8V, 500mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8705MT28TCG can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.8V 500MA 6WDFN
LDO Voltage Regulators 500 MA LDO ULTRA- LOW IQ
IC REG LINEAR 2.8V 500MA 6WDFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1009696-NCV8705MT28TCG | NCV8705MT28TCGOSDKR-ND | 776-NCV8705MT28TCG | NCV8705MT28TCG | NCV8705MT28TCG | NCV8705MT28TCG |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 2.8V 500mA LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel | Other; 6-WDFN Exposed Pad | ||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |