The NCV8703MX33TCG is a low dropout linear voltage regulator designed for applications requiring low noise and low power consumption. It operates within an input voltage range of 2.0 V to 5.5 V and provides a fixed output voltage of 3.3 V with a maximum output current of 300 mA. The device features an ultra-low quiescent current of 12 µA and a low dropout voltage of 180 mV at full load, making it suitable for battery-powered applications. With a power supply rejection ratio (PSRR) of 68 dB at 1 kHz and an output noise voltage of 13 µVRMS from 100 Hz to 100 kHz, the NCV8703MX33TCG is ideal for sensitive electronic components such as RF receivers and imaging sensors. It includes built-in protections such as thermal shutdown and current limit, ensuring reliable operation. The regulator is available in compact TSOP-5 and XDFN packages, making it suitable for space-constrained designs. Additionally, it is AEC-Q100 qualified, indicating its suitability for automotive applications.
IC REG LINEAR 3.3V 300MA 6-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.5x1.5)
IC REG LINEAR 3.3V 300MA 6-XDFN
LDO Regulator, 300 mA, Low Dropout, Ultra-Low Iq, Ultra-Low Noise 3.3V, XDFN6, XDFN6 1.5X1.5, 0.5P, 3000-REEL Product overview: NCV8703MX33TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 300 mA, 3.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 300 mA, 3.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8703MX33TCG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887175-NCV8703MX33TC
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.5x1.5)
Package: 6-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV8703
Categories: Integrated Circuits (ICs)
Case / Package: 6-XDFN (1.5x1.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 3.3V 300MA 6XDFN
LDO Voltage Regulators 300 MA LDO, ULTRA-LOW IQ,
IC REG LINEAR 3.3V 300MA 6XDFN
IC REG LINEAR 3.3V 300MA 6XDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCV8703MX33TCGDKR-ND | 776-NCV8703MX33TCG | 887175-NCV8703MX33TCG | NCV8703MX33TCG | NCV8703MX33TCG | NCV8703MX33TCG | NCV8703MX33TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 300 mA 3.3V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV8703MX33TCG | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; 6-XFDFN | Other; 6-XDFN (1.5x1.5) | Other; 6-XFDFN | ||||
| Special Features | Input Overcurrent Protection | Enable |