IC REG LINEAR 3V 300MA 6-XDFN
IC REG LINEAR 3V 300MA 6-XDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.5x1.5)
IC REG LINEAR 3V 300MA 6XDFN
IC REG LINEAR 3V 300MA 6XDFN
LDO Voltage Regulators 300 MA LDO, ULTRA-LOW IQ,
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8703MX30TCGCT-ND | NCV8703MX30TCG | NCV8703MX30TCG | NCV8703MX30TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-XFDFN | |||
| Special Features | Input Overcurrent Protection | Enable |