Manufacturer: ON Semiconductor
Win Source Part Number: 1082773-NCV8702SN33T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-TSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.2V @ 200mA
Operating Supply Current: 16μA
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
3.3V 0.2A Pos LDO Regulator, 5-Pin TSOP SMT Product overview: NCV8702SN33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8702SN33T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-TSOP
IC REG LINEAR 3.3V 200MA 5TSOP
IC REG LINEAR 3.3V 200MA 5TSOP
LDO Voltage Regulators 200 MA LDO ULTRA-LOW IQ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1082773-NCV8702SN33T1G | 776-NCV8702SN33T1G | NCV8702SN33T1GOSDKR-ND | NCV8702SN33T1G | NCV8702SN33T1G | NCV8702SN33T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8702SN33T1G | 3.3V 0.2A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; 5-TSOP | Other; TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | ||
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |