3.3V 0.2A LDO Regulator, Pos, 6-Pin XDFN, SM Product overview: NCV8702MX33TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8702MX33TCG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Manufacturer: onsemi
Win Source Part Number: 1323683-NCV8702MX33T
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: 6-XDFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-XFDFN
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 16 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV8702MX33TCGOSDKR,
Base Product Number: NCV8702
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.2V @ 200mA
LDO Regulator, 200 mA, Ultra-Low Dropout, Ultra-Low Iq, High PSRR, Ultra-Low Noise 3.3V, XDFN6
LDO Voltage Regulators 200 MA LDO ULTRA-LOW IQ
IC REG LINEAR 3.3V 200MA 6XDFN
IC REG LINEAR 3.3V 200MA 6XDFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV8702MX33TCG | NCV8702MX33TCGOSCT-ND | 1323683-NCV8702MX33TCG | NCV8702MX33TCG | NCV8702MX33TCG | NCV8702MX33TCG | NCV8702MX33TCG |
| Product Name | 3.3V 0.2A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; XDFN | Other; 6-XFDFN | Other; 6-XFDFN | Other; XDFN6 1.5X1.5, 0.5P | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | ||||
| Dropout Voltage | 1.40E-4 volts | 0.2000 volts | 0.2000 volts | ||||
| IQ | 1.00E-5 amps | 1.60E-5 amps | 1.60E-5 amps |