onsemi Ldo, Fixed, 3V, 0.2A, -40 To 125Deg C; Output Type Onsemi NCV8702MX30TCG

Description
LDO, FIXED, 3V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:140mV; IC Case / Package:XDFNRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:140mV; IC Case / Package:XDFNRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3V, 0.2A, -40 To 125Deg C; Output Type Onsemi - 07W7288 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3V, 0.2A, -40 To 125Deg C; Output Type Onsemi
07W7288
Ldo, Fixed, 3V, 0.2A, -40 To 125Deg C; Output Type Onsemi 07W7288
LDO, FIXED, 3V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:140mV; IC Case / Package:XDFNRoHS Compliant: Yes

LDO, FIXED, 3V, 0.2A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:200mA; Dropout Voltage Typ @ Current:140mV; IC Case / Package:XDFNRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07W7288
Product Name Ldo, Fixed, 3V, 0.2A, -40 To 125Deg C; Output Type Onsemi
Input Voltage 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details