2.8V 0.2A Pos LDO Regulator, 6-Pin XDFN, SM Product overview: NCV8702MX28TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.8V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8702MX28TCG can be used for catalog matching and distributor lookup.
Win Source Part Number: 959057-NCV8702MX28TC
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: 6-XFDFN
Supplier Device Package: 6-XDFN (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Protection Features: Over Current, Over Temperature, Soft Start, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): TPS71728QDRVRQ1; TLV70018DSET; TLV70033DSER; TLV70033DSET; NCP702MX28TCG; NCP702MX18TCG; NCP702MX30TCG;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 16 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSNCV8702MX28TCG
Base Product Number: NCV8702
Voltage Dropout (Max): 0.2V @ 200mA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Fixed Positive LDO Regulator, 2.8V, PDSO6
IC REG LINEAR 2.8V 200MA 6XDFN
LDO Voltage Regulators 200 MA LDO ULTRA-LOW IQ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV8702MX28TCG | 959057-NCV8702MX28TCG | 488-NCV8702MX28TCGTR-ND | NCV8702MX28TCG | NCV8702MX28TCG | NCV8702MX28TCG |
| Product Name | 2.8V 0.2A LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; XDFN | Other; Tape & Reel (TR) | Other; 6-XFDFN | Other; XFN | ||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | |||
| Dropout Voltage | 1.40E-4 volts | 0.2000 volts | 0.2000 volts | |||
| IQ | 1.00E-5 amps | 1.60E-5 amps |