onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV8675DS33R4G NCV8675DS33R4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230799-NCV8675DS33R 4G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230799-NCV8675DS33R 4G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV8675DS33R4G - 1230799-NCV8675DS33R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV8675DS33R4G
1230799-NCV8675DS33R4G
PMIC - PMIC - Voltage Regulators - Linear - NCV8675DS33R4G 1230799-NCV8675DS33R4G
Manufacturer: ON Semiconductor Win Source Part Number: 1230799-NCV8675DS33R 4G Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230799-NCV8675DS33R4G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Low-Power 3.3V 350mA 45V LDO Voltage Regulator IC
776-NCV8675DS33R4G
Low-Power 3.3V 350mA 45V LDO Voltage Regulator IC 776-NCV8675DS33R4G
3.3V LDO Regulator, 350mA, 45V In, Low Iq, High PSRR, TO-263 Product overview: NCV8675DS33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 350mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8675DS33R4G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 350mA, 45V In, Low Iq, High PSRR, TO-263 Product overview: NCV8675DS33R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 350mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 350mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8675DS33R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8675DS33R4G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8675DS33R4G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8675DS33R4G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA D2PAK-5

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA D2PAK-5

Buy Now Datasheet
IC REG LINEAR 3.3V 350MA D2PAK-5 - 598-NCV8675DS33R4G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 350MA D2PAK-5
598-NCV8675DS33R4G
IC REG LINEAR 3.3V 350MA D2PAK-5 598-NCV8675DS33R4G
IC REG LINEAR 3.3V 350MA D2PAK-5

IC REG LINEAR 3.3V 350MA D2PAK-5

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV8675DS33R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8675DS33R4G
PMIC - Voltage Regulators - Linear NCV8675DS33R4G
IC REG LINEAR 3.3V 350MA D2PAK-5

IC REG LINEAR 3.3V 350MA D2PAK-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8675DS33R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8675DS33R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8675DS33R4G
IC REG LINEAR 3.3V 350MA D2PAK-5

IC REG LINEAR 3.3V 350MA D2PAK-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1230799-NCV8675DS33R4G 776-NCV8675DS33R4G NCV8675DS33R4G-ND 598-NCV8675DS33R4G NCV8675DS33R4G NCV8675DS33R4G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV8675DS33R4G Low-Power 3.3V 350mA 45V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 3.3V 350MA D2PAK-5 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; TO-263-6 TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA TO-263
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps
IQ 4.50E-5 amps 4.50E-5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6812ELW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
Power Management IC - 738-AMC6821SQDBQRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Voltage Regulators - 2412879 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details