onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8674DS50R4G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA D2PAK-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA D2PAK-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8674DS50R4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8674DS50R4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8674DS50R4GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 350mA D2PAK-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV8674DS50R4G - 1082768-NCV8674DS50R4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV8674DS50R4G
1082768-NCV8674DS50R4G
PMIC - PMIC - Voltage Regulators - Linear - NCV8674DS50R4G 1082768-NCV8674DS50R4G
Manufacturer: ON Semiconductor Win Source Part Number: 1082768-NCV8674DS50R 4G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 350mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: D2PAK-3 Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.6V @ 350mA Operating Supply Current: 38μA PSRR: 67dB (100Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082768-NCV8674DS50R4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 350mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: D2PAK-3
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 350mA
Operating Supply Current: 38μA
PSRR: 67dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 350mA 45V LDO Voltage Regulator IC
776-NCV8674DS50R4G
5V 350mA 45V LDO Voltage Regulator IC 776-NCV8674DS50R4G
5V LDO Regulator, 350mA, Low Dropout, 45V In, TO-263 Product overview: NCV8674DS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 350mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 350mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8674DS50R4G can be used for catalog matching and distributor lookup.

5V LDO Regulator, 350mA, Low Dropout, 45V In, TO-263 Product overview: NCV8674DS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 350mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 350mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8674DS50R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8674DS50R4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8674DS50R4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8674DS50R4G
IC REG LINEAR 5V 350MA D2PAK-3

IC REG LINEAR 5V 350MA D2PAK-3

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - NCV8674DS50R4G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
NCV8674DS50R4G
Power Supply Chip >> Linear Voltage Regulators (LDO) NCV8674DS50R4G
67dB@(100Hz) 350mA null 5V Positive electrode 45V D2PAK Linear Voltage Regulators (LDO) ROHS

67dB@(100Hz) 350mA null 5V Positive electrode 45V D2PAK Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8674DS50R4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8674DS50R4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8674DS50R4G
IC REG LINEAR 5V 350MA D2PAK-3

IC REG LINEAR 5V 350MA D2PAK-3

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV8674DS50R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8674DS50R4G
PMIC - Voltage Regulators - Linear NCV8674DS50R4G
IC REG LINEAR 5V 350MA D2PAK-3

IC REG LINEAR 5V 350MA D2PAK-3

Supplier's Site Datasheet
IC REG LDO 5V 0.35A D2PAK - 598-NCV8674DS50R4G - Utmel Electronic Limited
Hong Kong, China
IC REG LDO 5V 0.35A D2PAK
598-NCV8674DS50R4G
IC REG LDO 5V 0.35A D2PAK 598-NCV8674DS50R4G
IC REG LDO 5V 0.35A D2PAK

IC REG LDO 5V 0.35A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCV8674DS50R4GOSTR-ND 1082768-NCV8674DS50R4G 776-NCV8674DS50R4G NCV8674DS50R4G NCV8674DS50R4G NCV8674DS50R4G NCV8674DS50R4G 598-NCV8674DS50R4G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - NCV8674DS50R4G 5V 350mA 45V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear IC REG LDO 5V 0.35A D2PAK
Regulator Type Standard Low Dropout Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK-3 Other; TO-263-3 TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data