onsemi LDO Voltage Regulators NCV8674DS50R4G

Description
LDO Voltage Regulators 350mA
Datasheet
Description
LDO Voltage Regulators 350mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV8674DS50R4G
LDO Voltage Regulators NCV8674DS50R4G
LDO Voltage Regulators 350mA

LDO Voltage Regulators 350mA

Buy Now Datasheet
Ldo, Fixed, Aec-Q100, 5V, 0.35A, To263-3; Output Type Onsemi - 13AC6179 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Aec-Q100, 5V, 0.35A, To263-3; Output Type Onsemi
13AC6179
Ldo, Fixed, Aec-Q100, 5V, 0.35A, To263-3; Output Type Onsemi 13AC6179
LDO, FIXED, AEC-Q100, 5V, 0.35A, TO263-3; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:350mA; MSL:- RoHS Compliant: Yes

LDO, FIXED, AEC-Q100, 5V, 0.35A, TO263-3; Output Type:Fixed; Input Voltage Min:5.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:350mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi - 75M5166 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
75M5166
Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi 75M5166
IC,VOLT REGULATOR,FIXED,+5V, BIPOLAR,SIP,3PIN,PLA STIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,FIXED,+5V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators Voltage Regulators
Product Number NCV8674DS50R4G 13AC6179 75M5166
Product Name LDO Voltage Regulators Ldo, Fixed, Aec-Q100, 5V, 0.35A, To263-3; Output Type Onsemi Ic,volt Regulator,fixed,+5V,bipolar,sip,3Pin,plastic Rohs Compliant Onsemi
Input Voltage 5.5 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM117QR - Micross Components, Inc.
Micross Components, Inc.
View Details