5V LDO Regulator, 150mA, 40V Vin, SOIC, Low Iq Product overview: NCV8668ABD250R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 5V, 150mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 5V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8668ABD250R2G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 14-SOIC
IC REG LINEAR 5V 150MA 14SOIC
IC REG LINEAR 5V 150MA 14SOIC
IC REG LINEAR 5V 150MA 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV8668ABD250R2G | NCV8668ABD250R2GOSTR-ND | NCV8668ABD250R2G | 598-NCV8668ABD250R2G | NCV8668ABD250R2G |
| Product Name | Low-Power 5V 150mA 40V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LINEAR 5V 150MA 14SOIC | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154, 3.90mm Width) | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |
| Dropout Voltage | 0.3000 volts | 0.6000 volts | 0.3000 volts |