5V 150mA LDO Regulator, Low Iq, 40V Vin, SOIC Product overview: NCV8668ABD150R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 5V, 150mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 5V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8668ABD150R2G
Manufacturer: ON Semiconductor
Win Source Part Number: 755319-NCV8668ABD150
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset, Watchdog
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 150mA
Family Name: NCV8668
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 43μA ~ 44μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Voltage Input MAX: 40V
Voltage Dropout (Maximum): 0.6V @ 150mA
Alternative Parts (Cross-Reference): SPX2951ACS-5.0-L/TR;
Introduction Date: September 02, 2010
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
LDO Voltage Regulators 5.0V/150MA LDO
IC REG LINEAR 5V 150MA 8SOIC
IC REG LINEAR 5V 150MA 8SOIC
IC REG LINEAR 5V 150MA 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV8668ABD150R2G | 755319-NCV8668ABD150R2G | NCV8668ABD150R2G-ND | NCV8668ABD150R2G | NCV8668ABD150R2G | NCV8668ABD150R2G | NCV8668ABD150R2G |
| Product Name | Low-Power 5V 150mA 40V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV8668ABD150R2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| IQ | 4.30E-5 amps | 4.30E-5 amps | 4.30E-5 amps |