onsemi Low-Power 5V 150mA LDO Voltage Regulator IC NCV8665DS50R4G

Description
5V LDO Regulator, 150mA, Low Iq, High PSRR, TO-263-6 Product overview: NCV8665DS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 5V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 5V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8665DS50R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
5V LDO Regulator, 150mA, Low Iq, High PSRR, TO-263-6 Product overview: NCV8665DS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 5V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 5V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8665DS50R4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 5V 150mA LDO Voltage Regulator IC
699-NCV8665DS50R4G
Low-Power 5V 150mA LDO Voltage Regulator IC 699-NCV8665DS50R4G
5V LDO Regulator, 150mA, Low Iq, High PSRR, TO-263-6 Product overview: NCV8665DS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 5V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 5V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8665DS50R4G can be used for catalog matching and distributor lookup.

5V LDO Regulator, 150mA, Low Iq, High PSRR, TO-263-6 Product overview: NCV8665DS50R4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 5V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 5V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV8665DS50R4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1224897-NCV8665DS50R4G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1224897-NCV8665DS50R4G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1224897-NCV8665DS50R4G
Win Source Part Number: 1224897-NCV8665DS50R 4G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Standard Package: 800 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 40 µA Control Features: Reset Output Configuration: Positive Voltage - Input (Max): 45V Voltage - Output (Min/Fixed): 5V Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA Supplier Device Package: D2PAK-5 Temperature Range - Operating: -40°C ~ 150°C PSRR: 69dB (100Hz) Protection Features: Over Temperature, Reverse Polarity, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 34 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: 2156-NCV8665DS50R4G- ONTR,ONSONSNCV8665DS 50R4G Base Product Number: NCV8665 Product Status: Obsolete Voltage Dropout (Max): 0.6V @ 150mA

Win Source Part Number: 1224897-NCV8665DS50R4G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Reset
Output Configuration: Positive
Voltage - Input (Max): 45V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package: D2PAK-5
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 69dB (100Hz)
Protection Features: Over Temperature, Reverse Polarity, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 34 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: 2156-NCV8665DS50R4G-ONTR,ONSONSNCV8665DS50R4G
Base Product Number: NCV8665
Product Status: Obsolete
Voltage Dropout (Max): 0.6V @ 150mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCV8665DS50R4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8665DS50R4G
PMIC - Voltage Regulators - Linear NCV8665DS50R4G
IC REG LINEAR 5V 150MA D2PAK-5

IC REG LINEAR 5V 150MA D2PAK-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-NCV8665DS50R4G 1224897-NCV8665DS50R4G NCV8665DS50R4G
Product Name Low-Power 5V 150mA LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-263-6 TO-263; Other; Tape & Reel (TR)
Output Voltage 5 volts
IOUT 0.1500 amps 0.1500 amps
IQ 3.40E-5 amps 3.40E-5 amps
Unlock Full Specs
to access all available technical data