onsemi Ldo Voltage Regulator, 5V, 150Ma, Sot-223-3; Output Type Onsemi NCV8664ST50T3G

Description
LDO VOLTAGE REGULATOR, 5V, 150mA, SOT-223-3; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, 150mA, SOT-223-3; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 150Ma, Sot-223-3; Output Type Onsemi - 04R7850 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 150Ma, Sot-223-3; Output Type Onsemi
04R7850
Ldo Voltage Regulator, 5V, 150Ma, Sot-223-3; Output Type Onsemi 04R7850
LDO VOLTAGE REGULATOR, 5V, 150mA, SOT-223-3; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 150mA, SOT-223-3; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 5V, 150Ma, Sot-223-3, Full Reel; Output Type Onsemi - 27M2642 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 150Ma, Sot-223-3, Full Reel; Output Type Onsemi
27M2642
Ldo Voltage Regulator, 5V, 150Ma, Sot-223-3, Full Reel; Output Type Onsemi 27M2642
LDO VOLTAGE REGULATOR, 5V, 150mA, SOT-223-3, FULL REEL; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:265mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 150mA, SOT-223-3, FULL REEL; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:265mV RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Aec-Q100, Fixed, 5V, 0.15A, Sot-223; Output Type Onsemi - 46AC1399 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Fixed, 5V, 0.15A, Sot-223; Output Type Onsemi
46AC1399
Ldo, Aec-Q100, Fixed, 5V, 0.15A, Sot-223; Output Type Onsemi 46AC1399
LDO, AEC-Q100, FIXED, 5V, 0.15A, SOT-223; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

LDO, AEC-Q100, FIXED, 5V, 0.15A, SOT-223; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:150mA; DropoutRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 04R7850 27M2642
Product Name Ldo Voltage Regulator, 5V, 150Ma, Sot-223-3; Output Type Onsemi Ldo Voltage Regulator, 5V, 150Ma, Sot-223-3, Full Reel; Output Type Onsemi
Input Voltage 4.5 to 45 volts 4.5 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM137QK - Micross Components, Inc.
Micross Components, Inc.
View Details