5V LDO Regulator, 150mA, 2% Acc, SOT-223 Product overview: NCV8664ST50T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8664ST50T3G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)
Manufacturer: ON Semiconductor
Win Source Part Number: 041903-NCV8664ST50T3
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.315V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Family Name: NCV8664
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-223
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.6V @ 150mA
Operating Supply Current: 29μA to 30μA
PSRR: 67dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Short Circuit
Alternative Parts (Cross-Reference): BD750L2FP3-CE2; L5150BNTR; LT1121IST-5 PBF; LT1121CST-5#TR;
Introduction Date: October 09, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management
IC REG LINEAR 5V 150MA SOT223
IC REG LINEAR 5V 150MA SOT223
LDO Voltage Regulators ANA ULTRA LOW IQ LDO
IC REG LINEAR 5V 150MA SOT223
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV8664ST50T3G | NCV8664ST50T3GOSTR-ND | 041903-NCV8664ST50T3G | NCV8664ST50T3G | NCV8664ST50T3G | NCV8664ST50T3G | NCV8664ST50T3G |
| Product Name | 5V 150mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV8664ST50T3G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; TO-261-4, TO-261AA | |||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Dropout Voltage | 0.2650 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts |