Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, BIPolar, PDSO8
IC REG LINEAR 5V 150MA 8SOIC
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV8664D50G-ND | NCV8664D50G | NCV8664D50G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOP8 | SOIC |
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |