onsemi Ldo, Aec-Q100, Fixed, 5V, 0.15A, Sot-223; Output Type Onsemi NCV8664CST50T3G

Description
LDO, AEC-Q100, FIXED, 5V, 0.15A, SOT-223; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:270mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LDO, AEC-Q100, FIXED, 5V, 0.15A, SOT-223; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:270mV; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Aec-Q100, Fixed, 5V, 0.15A, Sot-223; Output Type Onsemi - 14AC4715 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Aec-Q100, Fixed, 5V, 0.15A, Sot-223; Output Type Onsemi
14AC4715
Ldo, Aec-Q100, Fixed, 5V, 0.15A, Sot-223; Output Type Onsemi 14AC4715
LDO, AEC-Q100, FIXED, 5V, 0.15A, SOT-223; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:270mV; No. of Pins:4Pins RoHS Compliant: Yes

LDO, AEC-Q100, FIXED, 5V, 0.15A, SOT-223; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:270mV; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet
5.0V, 150Ma Ldo / Reel Onsemi - 30Y6911 - Newark, An Avnet Company
Chicago, IL, United States
5.0V, 150Ma Ldo / Reel Onsemi
30Y6911
5.0V, 150Ma Ldo / Reel Onsemi 30Y6911
5.0V, 150MA LDO / REEL

5.0V, 150MA LDO / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 14AC4715 30Y6911
Product Name Ldo, Aec-Q100, Fixed, 5V, 0.15A, Sot-223; Output Type Onsemi 5.0V, 150Ma Ldo / Reel Onsemi
Input Voltage 4.5 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details