Manufacturer: ON Semiconductor
Win Source Part Number: 887173-NCV8664CST33T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV8664
Categories: Integrated Circuits (ICs)
Case / Package: SOT-223 (TO-261)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV8664CST33T3GOSDKR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 (TO-261)
LDO Regulator, 150 mA, Low Dropout, Low Iq 3.3 V, 4000-REEL Product overview: NCV8664CST33T3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 150 mA, 3.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, 3.3 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8664CST33T3G can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 3.3V 150MA LDO
IC REG LINEAR 3.3V 150MA SOT223
IC REG LINEAR 3.3V 150MA SOT223
IC REG LINEAR 3.3V 150MA SOT223
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 887173-NCV8664CST33T3G | NCV8664CST33T3GOSTR-ND | 776-NCV8664CST33T3G | NCV8664CST33T3G | NCV8664CST33T3G | NCV8664CST33T3G | NCV8664CST33T3G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8664CST33T3G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 150 mA 3.3 V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; SOT-223 (TO-261) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Regulator Type | Standard | ||||||
| Output Voltage Type | Fixed | Fixed |