onsemi Ldo, Fixed, Auto, 3.3V, 0.15A, Sot223; Output Type Onsemi NCV8664CST33T3G

Description
LDO, FIXED, AUTO, 3.3V, 0.15A, SOT223; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:-; IC Case / Package:SOT-223RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, AUTO, 3.3V, 0.15A, SOT223; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:-; IC Case / Package:SOT-223RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, Auto, 3.3V, 0.15A, Sot223; Output Type Onsemi - 13AC3818 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, Auto, 3.3V, 0.15A, Sot223; Output Type Onsemi
13AC3818
Ldo, Fixed, Auto, 3.3V, 0.15A, Sot223; Output Type Onsemi 13AC3818
LDO, FIXED, AUTO, 3.3V, 0.15A, SOT223; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:-; IC Case / Package:SOT-223RoHS Compliant: Yes

LDO, FIXED, AUTO, 3.3V, 0.15A, SOT223; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:45V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:-; IC Case / Package:SOT-223RoHS Compliant: Yes

Supplier's Site Datasheet
3.3V, 150Ma Ldo / Reel Onsemi - 30Y6910 - Newark, An Avnet Company
Chicago, IL, United States
3.3V, 150Ma Ldo / Reel Onsemi
30Y6910
3.3V, 150Ma Ldo / Reel Onsemi 30Y6910
3.3V, 150MA LDO / REEL

3.3V, 150MA LDO / REEL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 13AC3818 30Y6910
Product Name Ldo, Fixed, Auto, 3.3V, 0.15A, Sot223; Output Type Onsemi 3.3V, 150Ma Ldo / Reel Onsemi
Input Voltage 4.5 to 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
800kva 900kva Static Smart Power Voltage Stabilizer Regulator 800KW 900KW For 380V 400V 415V 480V 690V 800V - No.1601608595581 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQP - Micross Components, Inc.
Micross Components, Inc.
View Details