Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5
IC REG LINEAR 5V 150MA DPAK-5
IC REG LINEAR 5V 150MA DPAK-5
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV86604BDT50RKG-ND | NCV86604BDT50RKG | NCV86604BDT50RKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK | |
| Special Features | Input Overcurrent Protection | Reset |