The NCV86604BDT33RKG is a linear voltage regulator designed for automotive applications, providing a fixed output voltage of 3.3 V with a maximum output current of 150 mA. It features a low quiescent current of 28 µA, making it suitable for battery-powered devices and applications where power efficiency is critical. The device maintains an output voltage regulation within ±2.0% up to a maximum input voltage (VBAT) of 40 V. Integrated control functions include a RESET output that activates when the output voltage drops by more than 7% from its nominal value, and a Delay Time Select feature for customizable reset timing. The NCV86604BDT33RKG is AEC-Q100 qualified, ensuring reliability in automotive environments, and includes protection features such as thermal shutdown and short circuit protection. It is available in a Pb-free DPAK package, suitable for surface mount applications.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | NCV86604BDT33RKG |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |