onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV86604BD33R2G

Description
Fixed Positive LDO Regulator, 3.3V, PDSO8
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 3.3V, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NCV86604BD33R2G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 3.3V, PDSO8

Fixed Positive LDO Regulator, 3.3V, PDSO8

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV86604BD33R2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV86604BD33R2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV86604BD33R2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.3V 150mA 40V LDO Voltage Regulator IC
776-NCV86604BD33R2G
Low-Power 3.3V 150mA 40V LDO Voltage Regulator IC 776-NCV86604BD33R2G
3.3V LDO Regulator, 150mA, Low Iq, 40V In, SOIC Product overview: NCV86604BD33R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 150mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV86604BD33R2G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 150mA, Low Iq, 40V In, SOIC Product overview: NCV86604BD33R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 150mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV86604BD33R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - NCV86604BD33R2G - 740429-NCV86604BD33R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV86604BD33R2G
740429-NCV86604BD33R2G
PMIC - PMIC - Voltage Regulators - Linear - NCV86604BD33R2G 740429-NCV86604BD33R2G
Manufacturer: ON Semiconductor Win Source Part Number: 740429-NCV86604BD33R 2G Manufacturer Homepage: www.onsemi.com Reference case: SOP8 Reference Date Code: 1430+ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 740429-NCV86604BD33R2G
Manufacturer Homepage: www.onsemi.com
Reference case: SOP8
Reference Date Code: 1430+
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - Linear - NCV86604BD33R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV86604BD33R2G
PMIC - Voltage Regulators - Linear NCV86604BD33R2G
IC REG LINEAR 3.3V 150MA 8SOIC

IC REG LINEAR 3.3V 150MA 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV86604BD33R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV86604BD33R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV86604BD33R2G
IC REG LINEAR 3.3V 150MA 8SOIC

IC REG LINEAR 3.3V 150MA 8SOIC

Supplier's Site
IC REG LINEAR 3.3V 150MA 8SOIC - 598-NCV86604BD33R2G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 150MA 8SOIC
598-NCV86604BD33R2G
IC REG LINEAR 3.3V 150MA 8SOIC 598-NCV86604BD33R2G
IC REG LINEAR 3.3V 150MA 8SOIC

IC REG LINEAR 3.3V 150MA 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number NCV86604BD33R2G NCV86604BD33R2GOSTR-ND 776-NCV86604BD33R2G 740429-NCV86604BD33R2G NCV86604BD33R2G NCV86604BD33R2G 598-NCV86604BD33R2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 3.3V 150mA 40V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - NCV86604BD33R2G PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 3.3V 150MA 8SOIC
Package Type SOIC; Other; SOIC8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Special Features Input Overcurrent Protection Reset
Unlock Full Specs
to access all available technical data