Manufacturer: ON Semiconductor
Win Source Part Number: 1230793-NCV86602BDT3
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: TO-252-5, DPak (4 Leads + Tab), TO-252AD
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Reset
Output Configuration: Positive
Output Current: 150mA
Family Name: NCV86602B
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 30μA ~ 40μA
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DPAK-5
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): BA33BC0WFP; LD29150PT33R; LD29150PT33;
Introduction Date: March 25, 2010
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230793-NCV86602BDT33RKG |
| Product Name | Electrical Parts - NCV86602BDT33RKG |