3.3V LDO Regulator, 150mA, 40V In, DPAK, 30uA Iq Product overview: NCV86602BDT33RKG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 40V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV86602BDT33RKG
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA DPAK-5
LDO Voltage Regulators VERY LOW IQ LDO W RESET
IC REG LINEAR 3.3V 150MA DPAK-5
IC REG LINEAR 3.3V 150MA DPAK-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV86602BDT33RKG | NCV86602BDT33RKG-ND | NCV86602BDT33RKG | NCV86602BDT33RKG | NCV86602BDT33RKG |
| Product Name | 3.3V 150mA 40V DPAK LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; DPAK | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| IQ | 3.00E-5 amps | 3.00E-5 amps |