5V LDO Regulator, 150mA, Low Iq, 40V In, SOIC-8 Product overview: NCV86602BD50R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 5V, 150mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 5V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV86602BD50R2G can be used for catalog matching and distributor lookup.
Fixed Positive LDO Regulator, 5V, 0.6V Dropout, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
IC REG LINEAR 5V 150MA 8SOIC
IC REG LINEAR 5V 150MA 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-NCV86602BD50R2G | NCV86602BD50R2G | NCV86602BD50R2GOSTR-ND | NCV86602BD50R2G | NCV86602BD50R2G |
| Product Name | Low-Power 5V 150mA 40V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; SOIC | SOIC; Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | ||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| IQ | 3.00E-5 amps | 3.00E-5 amps |