Win Source Part Number: 1224892-NCV86601D33R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 40 µA
Control Features: Reset
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 150°C
PSRR: 60dB (100Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 30 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV86601
Product Status: Obsolete
IC REG LINEAR 3.3V 150MA 8SOIC / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC Product overview: NCV86601D33R2G from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-NCV86601D33R2G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 150MA 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1224892-NCV86601D33R2G | 699-NCV86601D33R2G | NCV86601D33R2G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 3.3V 150MA SOIC LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | |
| Package Type | SOIC; Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | |
| Special Features | Input Overcurrent Protection; Reset | Reset |