Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (3x3)
Fixed Positive LDO Regulator, 3V, 0.26V Dropout, BIPolar, PDSO6
LDO Voltage Regulators ANA 150MA LDO
IC REG LINEAR 3V 150MA 6DFN
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV8623MN-30R2G-ND | NCV8623MN-30R2G | NCV8623MN-30R2G | NCV8623MN-30R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; DFN6 | ||
| Special Features | Input Overcurrent Protection |