IC REG LINEAR 2.8V 150MA 6-DFN
IC REG LINEAR 2.8V 150MA 6-DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (3x3)
IC REG LINEAR 2.8V 150MA 6DFN
IC REG LINEAR 2.8V 150MA 6DFN
LDO Voltage Regulators ANA 150MA LDO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8623MN-28R2GCT-ND | NCV8623MN-28R2G | NCV8623MN-28R2G | NCV8623MN-28R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |