onsemi PMIC - PMIC - Power Management - Specialized - NCV8614MNR2G NCV8614MNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230792-NCV8614MNR2G Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: 20-VFDFN Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 7 V ~ 18 V Part Status: Obsolete(EOL) Family Name: NCV8614 Categories: Integrated Circuits (ICs) Operating Supply Current: 34μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-QFN (6x5) Introduction Date: December 01, 2008 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230792-NCV8614MNR2G Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: 20-VFDFN Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 7 V ~ 18 V Part Status: Obsolete(EOL) Family Name: NCV8614 Categories: Integrated Circuits (ICs) Operating Supply Current: 34μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-QFN (6x5) Introduction Date: December 01, 2008 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCV8614MNR2G - 1230792-NCV8614MNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCV8614MNR2G
1230792-NCV8614MNR2G
PMIC - PMIC - Power Management - Specialized - NCV8614MNR2G 1230792-NCV8614MNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230792-NCV8614MNR2G Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: 20-VFDFN Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 7 V ~ 18 V Part Status: Obsolete(EOL) Family Name: NCV8614 Categories: Integrated Circuits (ICs) Operating Supply Current: 34μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-QFN (6x5) Introduction Date: December 01, 2008 ECCN: EAR99 Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230792-NCV8614MNR2G
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: 20-VFDFN Exposed Pad
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 7 V ~ 18 V
Part Status: Obsolete(EOL)
Family Name: NCV8614
Categories: Integrated Circuits (ICs)
Operating Supply Current: 34μA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-QFN (6x5)
Introduction Date: December 01, 2008
ECCN: EAR99
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - NCV8614MNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCV8614MNR2G
Power Management - Specialized NCV8614MNR2G
Automotive PMIC 20-DFN (6x5)

Automotive PMIC 20-DFN (6x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1230792-NCV8614MNR2G NCV8614MNR2G
Product Name PMIC - PMIC - Power Management - Specialized - NCV8614MNR2G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904439 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details