onsemi PMIC - PMIC - Power Management - Specialized - NCV8614BMNR2G NCV8614BMNR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230791-NCV8614BMNR2 G Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: 20-VFDFN Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 7 V ~ 18 V Family Name: NCV8614B Categories: Integrated Circuits (ICs) Operating Supply Current: 34μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-QFN (6x5) Introduction Date: October 27, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1230791-NCV8614BMNR2 G Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: 20-VFDFN Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 7 V ~ 18 V Family Name: NCV8614B Categories: Integrated Circuits (ICs) Operating Supply Current: 34μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-QFN (6x5) Introduction Date: October 27, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - NCV8614BMNR2G - 1230791-NCV8614BMNR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - NCV8614BMNR2G
1230791-NCV8614BMNR2G
PMIC - PMIC - Power Management - Specialized - NCV8614BMNR2G 1230791-NCV8614BMNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 1230791-NCV8614BMNR2 G Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: 20-VFDFN Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 7 V ~ 18 V Family Name: NCV8614B Categories: Integrated Circuits (ICs) Operating Supply Current: 34μA Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-QFN (6x5) Introduction Date: October 27, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1230791-NCV8614BMNR2G
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: 20-VFDFN Exposed Pad
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 7 V ~ 18 V
Family Name: NCV8614B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 34μA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-QFN (6x5)
Introduction Date: October 27, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - NCV8614BMNR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
NCV8614BMNR2G
Power Management - Specialized NCV8614BMNR2G
Automotive PMIC 20-DFN (6x5)

Automotive PMIC 20-DFN (6x5)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1230791-NCV8614BMNR2G NCV8614BMNR2G
Product Name PMIC - PMIC - Power Management - Specialized - NCV8614BMNR2G Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BCDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 1906496P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details