onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8605MNADJT2G

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3.3)
Request a Quote
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3.3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV8605MNADJT2G is a linear voltage regulator capable of delivering over 500 mA of output current. It offers adjustable output voltage options ranging from 1.25 V to 5.0 V, with a typical output voltage tolerance of ±1.5% for adjustable configurations and ±2% for fixed configurations. The device is designed for low power consumption, featuring a low ground current that is independent of load. It is suitable for space-constrained and portable battery-powered applications, making it ideal for use in hard disk drivers, notebook computers, and portable instrumentation. The NCV8605 is packaged in a compact DFN6 3x3.3 mm format and is compatible with low-cost ceramic capacitors. It includes essential protection features such as short circuit and thermal protection, and it has enhanced ESD ratings of 4 kV for the Human Body Model and 200 V for the Machine Model. The device is AEC-Q100 qualified, making it suitable for automotive applications. It is also Pb-free, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The NCV8605MNADJT2G is a linear voltage regulator capable of delivering over 500 mA of output current. It offers adjustable output voltage options ranging from 1.25 V to 5.0 V, with a typical output voltage tolerance of ±1.5% for adjustable configurations and ±2% for fixed configurations. The device is designed for low power consumption, featuring a low ground current that is independent of load. It is suitable for space-constrained and portable battery-powered applications, making it ideal for use in hard disk drivers, notebook computers, and portable instrumentation. The NCV8605 is packaged in a compact DFN6 3x3.3 mm format and is compatible with low-cost ceramic capacitors. It includes essential protection features such as short circuit and thermal protection, and it has enhanced ESD ratings of 4 kV for the Human Body Model and 200 V for the Machine Model. The device is AEC-Q100 qualified, making it suitable for automotive applications. It is also Pb-free, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8605MNADJT2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8605MNADJT2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8605MNADJT2GOSCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3.3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3.3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8605MNADJT2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8605MNADJT2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8605MNADJT2GOSTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3.3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3.3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8605MNADJT2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8605MNADJT2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8605MNADJT2GOSDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3.3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-DFN (3x3.3)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV8605MNADJT2G
LDO Voltage Regulators NCV8605MNADJT2G
LDO Voltage Regulators PositiveAdj 450mV 0mA to 675mA

LDO Voltage Regulators PositiveAdj 450mV 0mA to 675mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8605MNADJT2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8605MNADJT2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8605MNADJT2G
IC REG LINEAR POS ADJ 500MA 6DFN

IC REG LINEAR POS ADJ 500MA 6DFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV8605MNADJT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8605MNADJT2G
PMIC - Voltage Regulators - Linear NCV8605MNADJT2G
IC REG LINEAR POS ADJ 500MA 6DFN

IC REG LINEAR POS ADJ 500MA 6DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8605MNADJT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8605MNADJT2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8605MNADJT2G
IC REG LINEAR POS ADJ 500MA 6DFN

IC REG LINEAR POS ADJ 500MA 6DFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number NCV8605MNADJT2GOSCT-ND NCV8605MNADJT2G NCV8605MNADJT2G NCV8605MNADJT2G NCV8605MNADJT2G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable
Package Type Other; 6-VDFN Exposed Pad Other; 6-VDFN Exposed Pad
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data