Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3.3)
IC REG LINEAR 5V 500MA 6DFN
IC REG LINEAR 5V 500MA 6DFN
LDO Voltage Regulators Positive Fixed 150mV 0mA to 675mA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8605MN50T2GOSTR-ND | NCV8605MN50T2G | NCV8605MN50T2G | NCV8605MN50T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection |