Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3.3)
IC REG LINEAR 2.8V 500MA 6-DFN
IC REG LINEAR 2.8V 500MA 6-DFN
Fixed Positive LDO Regulator, 2.8V, 0.24V Dropout, CMOS, PDSO6
LDO Voltage Regulators Positive Fixed 190mV 0mA to 675mA
IC REG LINEAR 2.8V 500MA 6DFN
IC REG LINEAR 2.8V 500MA 6DFN
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV8605MN28T2GOSTR-ND | NCV8605MN28T2G | NCV8605MN28T2G | NCV8605MN28T2G | NCV8605MN28T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; DFN | |||
| Special Features | Input Overcurrent Protection |