Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3.3)
Fixed Positive LDO Regulator, 2.5V, 0.25V Dropout, CMOS, PDSO6
LDO Voltage Regulators Positive Fixed 200mV 0mA to 675mA
IC REG LINEAR 2.5V 500MA 6DFN
IC REG LINEAR 2.5V 500MA 6DFN
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8605MN25T2GOSTR-ND | NCV8605MN25T2G | NCV8605MN25T2G | NCV8605MN25T2G | NCV8605MN25T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; 6-VDFN Exposed Pad | Other; DFN6, 3x3.3x0.9mm, 0.95mm Pitch | |||
| Special Features | Input Overcurrent Protection |