Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3.3)
IC REG LINEAR 1.8V 500MA 6-DFN
IC REG LINEAR 1.8V 500MA 6-DFN
Win Source Part Number: 1111402-NCV8605MN18T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 6-VDFN Exposed Pad
Supplier Device Package: 6-DFN (3x3.3)
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 180 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: NCV8605MN18T2G-ND,NC
Base Product Number: NCV8605
Voltage Dropout (Max): 0.3V @ 500mA
1.8V LDO Regulator, 500mA, 250mV Dropout, DFN, 6-Pin Product overview: NCV8605MN18T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 500mA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500mA, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8605MN18T2G can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Positive Fixed 250mV 0mA to 675mA
IC REG LINEAR 1.8V 500MA 6DFN
IC REG LINEAR 1.8V 500MA 6DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8605MN18T2GOSTR-ND | 1111402-NCV8605MN18T2G | 776-NCV8605MN18T2G | NCV8605MN18T2G | NCV8605MN18T2G | NCV8605MN18T2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 1.8V 500mA DFN LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 6-VDFN Exposed Pad | Other; Tape & Reel (TR) | Other; DFN | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |