onsemi Ldo, Fixed, 3.3V, 0.3A, Tsop-5; Output Type Onsemi NCV8603SN33T1G

Description
LDO, FIXED, 3.3V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.75V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.75V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.3A, Tsop-5; Output Type Onsemi - 31AC0817 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.3A, Tsop-5; Output Type Onsemi
31AC0817
Ldo, Fixed, 3.3V, 0.3A, Tsop-5; Output Type Onsemi 31AC0817
LDO, FIXED, 3.3V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.75V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.3A, TSOP-5; Output Type:Fixed; Input Voltage Min:1.75V; Input Voltage Max:6V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site Datasheet
Linear Voltage Regulator, Cmos Ldo, 300 Ma, With Enable / Reel Onsemi - 65T1452 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, Cmos Ldo, 300 Ma, With Enable / Reel Onsemi
65T1452
Linear Voltage Regulator, Cmos Ldo, 300 Ma, With Enable / Reel Onsemi 65T1452
Linear Voltage Regulator, CMOS LDO, 300 mA, with Enable / REEL

Linear Voltage Regulator, CMOS LDO, 300 mA, with Enable / REEL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 31AC0817 65T1452
Product Name Ldo, Fixed, 3.3V, 0.3A, Tsop-5; Output Type Onsemi Linear Voltage Regulator, Cmos Ldo, 300 Ma, With Enable / Reel Onsemi
Input Voltage 1.75 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details