3.3V LDO Regulator, 300mA, 6V In, TSOP-5, SMT Product overview: NCV8603SN33T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 6V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 6V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8603SN33T1G can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-TSOP
IC REG LINEAR 3.3V 300MA 5TSOP
IC REG LINEAR 3.3V 300MA 5TSOP
IC REG LINEAR 3.3V 300MA 5TSOP
LDO Voltage Regulators 300MA CMOS LDO REG W/ EN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV8603SN33T1G | NCV8603SN33T1GOSDKR-ND | NCV8603SN33T1G | NCV8603SN33T1G | NCV8603SN33T1G | NCV8603SN33T1G |
| Product Name | 3.3V 300mA 6V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Dropout Voltage | 0.1570 volts | 0.2300 volts | 0.2300 volts |