Manufacturer: ON Semiconductor
Win Source Part Number: 1230783-NCV8570SN18T
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
1.8V 0.2A Pos LDO Regulator, 5-Pin TSOP SMT Product overview: NCV8570SN18T1G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.2A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8570SN18T1G can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V 200MA 5-TSOP
IC REG LINEAR FIXED LDO REG
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1230783-NCV8570SN18T1G | 776-NCV8570SN18T1G | 488-NCV8570SN18T1G-ND | NCV8570SN18T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCV8570SN18T1G | 1.8V 0.2A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; TSOP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Output Voltage | 1.8 volts | 1.8 volts | ||
| Output Polarity | Positive |