onsemi PMIC - PMIC - Voltage Regulators - Linear - NCV8570MN180R2G NCV8570MN180R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082759-NCV8570MN180 R2G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (2x2.2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 90μA to 220μA PSRR: 80dB to 65dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082759-NCV8570MN180 R2G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (2x2.2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 90μA to 220μA PSRR: 80dB to 65dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCV8570MN180R2G - 1082759-NCV8570MN180R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCV8570MN180R2G
1082759-NCV8570MN180R2G
PMIC - PMIC - Voltage Regulators - Linear - NCV8570MN180R2G 1082759-NCV8570MN180R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1082759-NCV8570MN180 R2G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DFN (2x2.2) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 90μA to 220μA PSRR: 80dB to 65dB (120Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1082759-NCV8570MN180R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DFN (2x2.2)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 90μA to 220μA
PSRR: 80dB to 65dB (120Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8570MN180R2G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8570MN180R2G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8570MN180R2G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-DFN (2x2.2)

Buy Now Datasheet
Singapore, Singapore
1.8V 200mA DFN LDO Voltage Regulator IC
776-NCV8570MN180R2G
1.8V 200mA DFN LDO Voltage Regulator IC 776-NCV8570MN180R2G
1.8V LDO 200mA Low Noise RF Linear Regulator, 6-Pin DFN Product overview: NCV8570MN180R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200mA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8570MN180R2G can be used for catalog matching and distributor lookup.

1.8V LDO 200mA Low Noise RF Linear Regulator, 6-Pin DFN Product overview: NCV8570MN180R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200mA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, DFN, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8570MN180R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - NCV8570MN180R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8570MN180R2G
PMIC - Voltage Regulators - Linear NCV8570MN180R2G
IC REG LINEAR 1.8V 200MA 6DFN

IC REG LINEAR 1.8V 200MA 6DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8570MN180R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8570MN180R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8570MN180R2G
IC REG LINEAR 1.8V 200MA 6DFN

IC REG LINEAR 1.8V 200MA 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1082759-NCV8570MN180R2G NCV8570MN180R2G-ND 776-NCV8570MN180R2G NCV8570MN180R2G NCV8570MN180R2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCV8570MN180R2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 200mA DFN LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type Other; 6-DFN (2x2.2) Other; 6-VDFN Exposed Pad Other; DFN
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data